EN
  • EN
  • DE

24AA512T-I/ST14

Part No 24AA512T-I/ST14
Manufacturer Microchip Technology
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP;5;9;7;10;8;3;4;2;1;1662;1528;1265;600061;1450;122;766;4932;734;1603;505;175;974;313;1282;600002;708;5369;736;602258;428;406;3247;714;722;602238;2174;819;600039;3052;2832;1219;600434;602267;600007;5758;602330;1970;2364;600026;600086;342;600021;602259;1725;448;1982;544;5107;600010;706;709;712;865;3217;5297;5625;1853;600011;711;5110;726;1092;150;557;2331;600066;14;730;5446;1727;600046;954;568;488;10;602260;149;675;600013;1140;1833;1695;20;1695;2156;846;1510;585;600057;728;723;725;425;1855;1984;600074;502239;2120;1274;1568;602241;497;1052;296;601860;602261;716;718;720;256;732;373;818;0;111249;63722;86145;106540;106488;106951;106977;106564;106569;106565;111448;109030;462;111261;111196;36999;126334;37000;106557;22932;105442;48056;130482;131029;130483;126968;131028;131027;130487;123276;130486;123277;123278;123279;131022;122728;130485;122727;130484;112705;112695;112697;93231;93230;50911;50912;64503;1484;76868;58;52069;133192;49494;102716;70633;58563;64471;96172;96173;109174;107285;109175;106426;106436;106493;84460;122726;75475;74893;49880;90352;90353;57425;56101;37002;37003;50913;37001;107013;23021;42281;110419;112827;89613;116369;116370;116371;116372;116373;116374;116375;116376;116377;116378;116379;116380;116381;116382;116383;116384;116385;116386;116387;116388;116389;116390;116391;116392;116393;116394;116395;116396;116397;116398;116399;116400;37004;37005;37006;50914;76862;77231;122881;122879;77219;20271;129955;129954;129952;97810;129953;129956;21519;88641;70367;128120;37007;127365;129921;106495;106431;106418;106483;131385;133002;52658;63021;292;106561;37008;38104;80067;94746;129835;39255;39256;106486;30927;81841;30928;30929;30930;30934;30937;30935;30936;81842;37476;44839;81843;111564;75338;111565;81844;37477;81845;81846;37489;113102;92147;95532;95533;68276;113103;113104;113105;113106;113107;113108;113109;113110;113111;113112;113610;113113;113114;113611;113115;113116;31034;86679;109386;106497;111563;24380;37009;86676;76833;76832;76831;76830;76804;1056;97799;97800;97801;97803;97804;110417;110418;122885;104503;104504;122887;122886;104505;117378;30969;30941;30942;30943;30944;30945;27338;86678;122877;122876;66142;37010;37011;37012;66090;50915;87068;87070;105443;105444;86677;62;61;3;2;243;804;250;4;1;17;6;0;2;4;7;1;1;750491;750490;380462;698132;420134;325699;327457;340573;343202;343244;344629;347758;347832;349252;381377;385202;478090;390622;392475;407300;443813;1;325699;327454;340573;340574;340575;673582;343202;343231;344630;344631;347758;347759;347761;347762;479371;347763;347765;748133;730011;347766;515558;347768;629730;347769;730595;515557;347770;347771;508070;716265;347772;347773;457054;347829;347831;347832;347833;349254;772469;513931;699912;451769;377656;381378;385200;385202;478090;390624;392475;395962;397244;397245;399928;400795;400796;400797;400798;400799;400800;730012;400801;400803;400804;400805;454079;400806;400807;429754;447925;797580;400808;400809;401800;401801;721844;407300;407301;478107;407302;478295;407303;509718;407304;509859;407305;407307;407308;451770;460366;460367;460368;460369;460370;767711;793638;793641;793643;792788;493460;407309;407311;407312;407313;407314;407315;407316;407317;407318;407319;407320;407321;407322;451771;451772;509858;673583;704280;733648;720442;720445;720443;720444;722068;720426;720359;720328;720329;720380;720405;720419;720409;720345;720349;720362;720384;720388;720440;720422;720332;720341;720365;720373;720430;720436;120546;720324;720327;168307;720361;202164;720427;720392;720420;720410;720412;720340;720346;720348;
Ultra Librarian 3D Model Ultra Librarian 24AA512T-I/ST14 CAD Model

Description

IC EEPROM 512KBIT I2C 14TSSOP

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess