EN
  • EN
  • DE

24AA64T-I/CS16K

Part No 24AA64T-I/CS16K
Manufacturer Microchip Technology
Catalog IT infrastructure Memory
Description EEPROM 64K, 8K X 8, 1.8V SE EE IND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455624-24AA64T-I/CS16K
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Voltage - Supply 1.7V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 5-UFBGA, CSPBGA
Supplier Device Package 5-CSP
Ultra Librarian 3D Model Ultra Librarian 24AA64T-I/CS16K CAD Model

Description

Microchip's 24AA64T-I/CS16K fulfills the modern demand for high-capacity, low-power EEPROM technology, providing 64K of storage (8K x 8 bit) on a 1.8V framework. This memory component is expertly designed for applications where space and power efficiency are paramount without compromising storage capabilities. With its I2C interface, it offers seamless integration into an array of device architectures, making it suitable for a wide range of uses from sophisticated industrial controls to personal electronic devices. The device is distinguished by its exceptional durability and ability to preserve data integrity over long periods, addressing the critical needs for reliability in harsh working conditions. Packaged in a compact form, the 24AA64T-I/CS16K represents a strategic solution for designers focusing on minimizing device footprints while ensuring ample memory storage and operational efficiency.

You May Also Be Interested in

Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess