Product Overview: 24C64AN-PU27 from Microchip Technology
The 24C64AN-PU27 is a high-performance, 64-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This integrated circuit is designed to provide flexible, non-volatile storage solutions for a wide range of applications that require data storage and retrieval without the need for a constant power supply.
Key Features
- Memory Size: The device offers a substantial 64-Kbit (8 Kbytes) of memory, which is organized as 8,192 x 8 bits. This ample storage capacity is suitable for storing configuration settings, calibration data, user preferences, and small application logs.
- Interface: It communicates via a two-wire serial interface (I²C), which is widely used and ensures compatibility with a vast array of microcontrollers and processors.
- Voltage Range: The 24C64AN-PU27 operates at a voltage range of 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems.
- Write Protection: It features write-protect pins that help prevent inadvertent writes, thereby safeguarding the stored data against accidental alterations.
- Endurance: The EEPROM is rated for a high write endurance of 1 million write cycles with a data retention of more than 100 years, ensuring the reliability and longevity of the data storage.
- Packaging: Offered in a PDIP (Plastic Dual In-line Package), the 24C64AN-PU27 is easily handled and integrated into through-hole PCB designs.
Applications
The versatility and reliability of the 24C64AN-PU27 make it an ideal choice for a variety of applications, including:
- Consumer electronics
- Industrial control systems
- Medical devices
- Automotive systems
- Smart cards
With its robust feature set and Microchip's reputation for quality, the 24C64AN-PU27 EEPROM is a smart choice for designers and engineers looking for a reliable data storage solution that is easy to integrate and ensures the safety of critical data.