EN
  • EN
  • DE

24C65-I/SM

Part No 24C65-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT 400KHZ 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 4.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIJ
Win Source Part Number 761916-24C65-I/SM
Popularity Medium
Supply and Demand Status Limited
Family Name 24C65
Introduction Date September 20, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 24C65-I/SM CAD Model

Description

The 24C65-I/SM is a high-performance, 64-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is designed for a wide range of applications that require reliable data storage and retrieval with low-power consumption.

With a memory density of 64 Kbits, this device utilizes the I²C (Inter-Integrated Circuit) bus protocol, which enables simple and efficient serial communication with microcontrollers and other devices on the same bus. The 24C65-I/SM operates at a voltage range of 2.5V to 5.5V, making it suitable for various operating conditions and compatible with many microcontroller logic levels.

The EEPROM comes in a compact SOIJ (Small Outline J-Lead) package, denoted by the 'SM' suffix in its part number. This package is ideal for space-constrained applications, offering a small footprint while still being easy to handle and solder onto a printed circuit board (PCB).

One of the key features of the 24C65-I/SM is its endurance; it is capable of withstanding up to 1 million write cycles, with a data retention period of more than 100 years. This reliability ensures that it can be used in applications where data integrity and longevity are critical, such as in industrial controls, medical devices, and consumer electronics.

Additional features include a page write buffer, which allows up to 32 bytes of data to be written in a single write cycle, improving the overall write performance. It also supports random and sequential read modes, providing flexibility in how data is retrieved from the memory.

To ensure secure data management, the 24C65-I/SM includes a write protect pin that, when activated, prevents accidental data overwrites. Moreover, Microchip provides robust support for this EEPROM with a comprehensive suite of development tools, software libraries, and documentation, making it easier for engineers to integrate the device into their designs.

In summary, the 24C65-I/SM from Microchip Technology is a versatile, reliable, and energy-efficient EEPROM solution that meets the needs of a broad array of data storage applications.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8113 $59.0373
51+ $2.3065 $117.6315
78+ $2.2349 $174.3222
107+ $2.1622 $231.3554
139+ $2.0906 $290.5934
185+ $1.8746 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess