EN
  • EN
  • DE

24FC1025T-I/SM

Part No 24FC1025T-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description 1024K I2C™ CMOS Serial EEPROM | IC EEPROM 1M I2C 1MHZ 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIJ
Family Part Number 24FC1025
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123175-24FC1025T-I/SM
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24FC1025T-I/SM CAD Model

Description

The 24FC1025T-I/SM is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is designed for robust and reliable non-volatile memory storage. With a memory size of 1 Mbit, the 24FC1025T-I/SM offers ample space for firmware storage, configuration parameters, or any data that must be preserved across power cycles.

Key Features:

  • Memory Size: 1 Mbit (128K x 8)
  • Interface Type: I²C (2-wire serial interface), supports standard, fast, and fast plus I²C protocol
  • Speed: 1 MHz (Fast Plus Mode)
  • Voltage Supply: Operates at 2.5V to 5.5V, making it suitable for a wide range of applications
  • Package: The device comes in an 8-lead SOIJ (Small Outline J-Lead) package, which is ideal for space-constrained applications
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C
  • Write Protect: Hardware write-protect pin for preventing inadvertent writes
  • Endurance: High endurance with 1 million write cycles and 100-year data retention

Applications:

The versatility of the 24FC1025T-I/SM makes it an excellent memory solution for a variety of applications, including:

  • Industrial and automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Data loggers

Reliability and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. Customers using the 24FC1025T-I/SM can expect consistent performance and robust operation. Additionally, Microchip provides comprehensive technical support and resources to assist with design-in processes, ensuring a smooth integration of the EEPROM into your product designs.

With its combination of features, the 24FC1025T-I/SM from Microchip Technology is an outstanding choice for designers who require a dependable and flexible non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2242 $50.5694
17+ $5.9276 $100.7692
27+ $5.7423 $155.0421
36+ $5.5571 $200.0556
47+ $5.3719 $252.4793
63+ $4.8162 $303.4206
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess