EN
  • EN
  • DE

24FC128-I/MS

Part No 24FC128-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128KBIT 1MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Max Frequency 1MHz
Access Time 400ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1003354-24FC128-I/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24FC128-I/MS CAD Model

Description

Microchip Technology 24FC128-I/MS Product Overview

The 24FC128-I/MS is a high-performance 128 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is part of Microchip's extensive range of memory products and is designed to offer a robust storage solution for applications requiring efficient data retention and easy integration into various electronic systems.

Key Features

  • Memory Size: The device boasts a memory capacity of 128 Kbits, providing ample space for storing configuration parameters, serial numbers, calibration data, and other application-critical information.
  • Interface: It utilizes the I²C (Inter-Integrated Circuit) serial interface, which supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocol for versatile communication with microcontrollers and processors.
  • Operating Voltage Range: The 24FC128-I/MS operates across a wide voltage range from 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems and ensuring compatibility with a diverse range of applications.
  • Temperature Range: This EEPROM device is designed to perform reliably in extreme conditions with an industrial temperature range from -40°C to +85°C.
  • Packaging: It is offered in an 8-lead MSOP (Mini Small Outline Package) that is both space-saving and suitable for automated assembly processes, enhancing its adaptability for compact designs.

Applications

The 24FC128-I/MS is versatile and can be used in various applications, including:

  • Industrial and automotive systems where long-term data retention is critical.
  • Consumer electronics that require user settings or calibration data to be stored persistently.
  • Medical devices where accurate and reliable storage of patient data or device configuration is necessary.
  • Telecommunication infrastructure that relies on persistent storage for system configuration and management.

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the 24FC128-I/MS EEPROM is no exception. Customers can expect robust performance and longevity, backed by Microchip's technical support and extensive documentation. Whether for new designs or upgrading existing systems, the 24FC128-I/MS provides a dependable and flexible non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8758 $56.2740
65+ $1.5391 $100.0415
105+ $1.4910 $156.5550
140+ $1.4429 $202.0060
180+ $1.3948 $251.0640
240+ $1.2505 $300.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess