EN
  • EN
  • DE

24LC014-I/SN

Part No 24LC014-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K I2C™ Serial EEPROM | IC EEPROM 1K I2C 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 24LC014
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1123197-24LC014-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC014-I/SN CAD Model

Description

Product Overview: 24LC014-I/SN from Microchip Technology

The 24LC014-I/SN is a 1Kb I2C-compatible serial EEPROM device from Microchip Technology, designed for robust and efficient data storage in a wide range of applications. This highly reliable memory component is an excellent choice for small data storage tasks where a limited number of data bytes need to be saved and retrieved with high integrity and minimal power consumption.

Key Features

  • Memory Size: The device offers 1 Kbit (128 x 8) of EEPROM memory, enabling the storage of configuration settings, device IDs, calibration data, or small state information for various applications.
  • Communication Interface: It utilizes the I2C (Inter-Integrated Circuit) serial interface, ensuring compatibility with a vast array of microcontrollers and processors. The I2C interface supports a 100kHz (Standard-mode), 400kHz (Fast-mode), and 1MHz (Fast-mode Plus) data transfer rates.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, accommodating various system power supplies and allowing for flexible integration into both 3.3V and 5V systems.
  • Package: The 24LC014-I/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and widely used in electronic circuit boards for its compact footprint.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, making it reliable in extreme environmental conditions.
  • Write Protect: The device includes a write-protect feature that can be used to prevent inadvertent writes, thus securing the stored data.
  • Low Power Consumption: With its low-power design, the 24LC014-I/SN is ideal for battery-operated and power-sensitive applications.

Applications

The 24LC014-I/SN EEPROM is versatile and can be used in various applications such as:

  • Consumer Electronics
  • Industrial and Automotive Systems
  • Medical Devices
  • Smart Cards
  • Networking Equipment

With its reliable data retention, small size, and ease of integration, the 24LC014-I/SN from Microchip Technology is a practical choice for designers looking to implement non-volatile memory solutions in their systems.

You May Also Be Interested in

Microchip Technology
Contact for details
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7411 $51.8770
165+ $0.6081 $100.3365
255+ $0.5891 $150.2205
355+ $0.5701 $202.3855
455+ $0.5511 $250.7505
610+ $0.4941 $301.4010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess