EN
  • EN
  • DE

24LC01BT-1/OT

Part No 24LC01BT-1/OT
Manufacturer Microchip Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815037-24LC01BT-1/OT
Ultra Librarian 3D Model Ultra Librarian 24LC01BT-1/OT CAD Model

Description

Microchip Technology 24LC01BT-1/OT EEPROM

The 24LC01BT-1/OT is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This compact memory module is a crucial component for a wide array of electronic applications requiring reliable and non-volatile storage that can be electrically erased and reprogrammed.

With a storage capacity of 1 Kbit (128 x 8), the 24LC01BT-1/OT is designed to retain data significantly longer than volatile memory, ensuring data persistence across power cycles. This makes it an ideal choice for storing settings, calibration data, or small amounts of information that must be preserved when power is removed.

One of the key features of the 24LC01BT-1/OT is its support for the I²C serial interface, which allows for easy integration into most microcontroller-based systems. This interface is well-known for its simplicity and efficiency, enabling the EEPROM to communicate with a host controller using just two wires: one for serial data (SDA) and another for the serial clock (SCL).

The device operates across a wide voltage range of 2.5V to 5.5V, providing designers with flexibility in various power environments. It also boasts a maximum clock frequency of 400 kHz, allowing for rapid data transfer when high-speed operations are necessary.

For added convenience, the 24LC01BT-1/OT comes in a compact SOT-23 package, which is suitable for space-constrained applications. The small form factor of the SOT-23 package makes it an excellent choice for portable devices, consumer electronics, and other applications where board space is at a premium.

Microchip Technology's commitment to quality ensures that the 24LC01BT-1/OT is a reliable and durable choice for your data storage needs. Whether you're developing industrial controls, consumer products, or automotive systems, this EEPROM provides a dependable solution for storing critical data that must be preserved across power cycles.

In summary, the Microchip Technology 24LC01BT-1/OT EEPROM is a versatile and reliable component that offers non-volatile memory storage, easy integration with I²C serial interface, and operation in various voltage conditions, all packed in a compact SOT-23 package.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,518 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess