EN
  • EN
  • DE

24LC04BT-I/MC

Part No 24LC04BT-I/MC
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 4KBIT I2C 400KHZ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 256 x 8 x 2
Memory Interface I²C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number 24LC04B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371438-24LC04BT-I/MC
Ultra Librarian 3D Model Ultra Librarian 24LC04BT-I/MC CAD Model

Description

Microchip Technology's 24LC04BT-I/MC EEPROM

The 24LC04BT-I/MC is a high-quality, 4 Kbit Electrically Erasable PROM (EEPROM) memory chip from Microchip Technology, designed for optimal storage solutions in a wide range of electronic applications. This EEPROM device comes in an 8-pin TSSOP package and operates over the industrial temperature range (-40°C to +85°C), making it suitable for use in various challenging environments.

With a memory size of 4 Kbits, the 24LC04BT-I/MC is organized as 512 x 8 (512 bytes of 8 bits each), providing ample space for non-volatile storage of configuration settings, calibration data, or small application logs. The device supports a voltage range of 2.5V to 5.5V, enabling compatibility with both 3.3V and 5V systems and allowing for flexible integration into various circuit designs.

One of the key features of this EEPROM is its I²C serial interface, which facilitates simple, two-wire communication with microcontrollers and other digital devices. This interface supports a clock frequency of up to 400 kHz (Fast Mode), allowing for rapid data transfer when needed. Additionally, the 24LC04BT-I/MC has a page-write buffer size of 16 bytes, which can help to optimize write operations and reduce overall write cycles.

The device also incorporates several mechanisms to ensure data integrity, such as the hardware write protect (WP) pin that prevents accidental data overwriting. Moreover, the EEPROM has a low-power design, which is crucial for battery-operated devices where power efficiency is a priority.

Microchip Technology's 24LC04BT-I/MC is a reliable choice for designers looking for a small, robust, and easy-to-use non-volatile memory solution. Its versatility and performance make it an excellent option for applications in the automotive, industrial, consumer electronics, and telecommunications sectors, among others.

Overall, the 24LC04BT-I/MC EEPROM is a testament to Microchip's commitment to providing high-quality, durable, and accessible memory solutions for a diverse array of electronic systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8351 $50.1060
150+ $0.6853 $102.7950
230+ $0.6638 $152.6740
315+ $0.6424 $202.3560
405+ $0.6210 $251.5050
540+ $0.5568 $300.6720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 641 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess