EN
  • EN
  • DE

CAT25C32VI

Part No CAT25C32VI
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 250 ns
Mounting SMD (SMT)
Case / Package SOIC
Density 32 kb
Frequency 3 MHz
Interface SPI, Serial
Max Frequency 3 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 4 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 10 mA
Number of Pins 8
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1051135-CAT25C32VI
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT25C32VI CAD Model

Description

ON Semiconductor CAT25C32VI EEPROM

The ON Semiconductor CAT25C32 is a high-performance 32-kilobit Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) featuring a convenient and robust storage solution for applications requiring non-volatile memory. With its SPI (Serial Peripheral Interface) protocol, it enables fast data transfer and simple integration into various microcontroller-based systems.

Key Features

  • Memory Size: The device offers a substantial 32 Kb (4 K x 8) of memory, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Serial Interface: Utilizes a SPI interface with clock frequencies up to 20 MHz, ensuring quick and efficient communication with microcontrollers.
  • Write Protection: Features hardware and software write protection, including a write-protect pin and write-disable instructions for both the entire array or just the status register.
  • Low Power Consumption: Designed for low-power applications, the CAT25C32VI operates with a supply voltage from 1.8V to 5.5V, catering to diverse power requirements and making it suitable for battery-operated devices.
  • Endurance and Data Retention: Offers high data retention with a typical data retention period of over 100 years and endurance of 1 million write cycles, ensuring the reliability and longevity of the data stored.
  • Operating Temperature Range: Guaranteed to operate over an industrial temperature range of -40°C to +85°C, making it robust enough for demanding environments.
  • Packaging: Available in an 8-lead SOIC package, the CAT25C32VI is compact and suitable for space-constrained applications.

Applications

The CAT25C32VI from ON Semiconductor is versatile and can be used in a wide variety of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Identification Tags

With its robust feature set and reliable performance, the CAT25C32VI is an excellent choice for designers who require a non-volatile memory solution that is both durable and easy to integrate into their projects.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess