EN
  • EN
  • DE

M95512-DRMN8TP/K

Part No M95512-DRMN8TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 512KBIT SPI 16MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 512Kb (64K x 8) SPI 8-SO
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name M95512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-16048-2, 497-16048-1, 497-16048-6, M95512-DRMN8TP/K-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925029-M95512-DRMN8TP/K
Ultra Librarian 3D Model Ultra Librarian M95512-DRMN8TP/K CAD Model

Description

STMicroelectronics M95512-DRMN8TP/K EEPROM

The M95512-DRMN8TP/K is a robust and high-performing EEPROM (Electrically Erasable Programmable Read-Only Memory) module from STMicroelectronics, a leader in the semiconductor industry. This particular device offers a memory size of 512 Kbits, providing ample space for non-volatile storage requirements in a wide array of applications.

Designed with a focus on reliability and data integrity, the M95512-DRMN8TP/K comes in an 8-pin SO N (Narrow) package, which is suitable for space-constrained applications while ensuring easy integration into various circuit designs. It operates over a standard supply voltage range of 2.5V to 5.5V, making it versatile for use in both low and standard voltage operations.

The device features a fast access time and low power consumption, which are critical for battery-operated and power-sensitive applications. It supports SPI bus interface, ensuring high-speed data transfer and compatibility with a multitude of microcontrollers and processors.

One of the key attributes of the M95512-DRMN8TP/K is its ability to retain data for an extended period, with a data retention period of typically more than 40 years. Additionally, it can endure a high number of write cycles, rated at a minimum of 1 million cycles per byte, which translates to a durable and reliable choice for systems that require frequent data updates.

The EEPROM also features write protect functionalities to prevent accidental data corruption. It comes with a hardware and software protection mechanism that ensures the safety of the stored data. The device is also compliant with the industry's standard operating temperature range, making it suitable for use in various environmental conditions.

In summary, the M95512-DRMN8TP/K from STMicroelectronics is a high-quality EEPROM module that offers a perfect blend of capacity, speed, and endurance. Its compatibility with the SPI bus interface, along with its robust data retention and protection features, make it an excellent choice for a wide range of applications including industrial controls, consumer electronics, medical devices, and automotive systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1438 $51.4512
57+ $1.7590 $100.2630
89+ $1.7040 $151.6560
122+ $1.6491 $201.1902
157+ $1.5941 $250.2737
210+ $1.4292 $300.1320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess