EN
  • EN
  • DE

24LC04T-I/SL100

Part No 24LC04T-I/SL100
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 4KBIT I2C 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface I2C
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 1ms
Access Time 3.5 ms
Voltage - Supply 2.8V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 24LC04
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854740-24LC04T-I/SL100
Ultra Librarian 3D Model Ultra Librarian 24LC04T-I/SL100 CAD Model

Description

Microchip Technology 24LC04T-I/SL100 EEPROM

The 24LC04T-I/SL100 is a high-performance, 4 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to deliver a flexible and reliable storage solution for various applications that require low-power and high-endurance data storage. The 24LC04T-I/SL100 is part of Microchip's extensive EEPROM product line, which is renowned for its quality and durability.

This EEPROM device operates in the standard I²C (Inter-Integrated Circuit) bus, allowing easy integration into a wide range of electronic systems. With its small 8-lead SOIC (Small Outline Integrated Circuit) package, the 24LC04T-I/SL100 is ideal for space-constrained applications, offering a compact footprint without compromising on functionality or performance.

Key features of the 24LC04T-I/SL100 include:

  • Memory Size: 4 Kbit (512 x 8-bit organization), providing sufficient space for configuration parameters, serial numbers, calibration data, and more.
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a broad spectrum of applications, from battery-operated devices to industrial systems.
  • Write Protect: A hardware write-protect feature ensures the integrity of the data, preventing accidental overwrites and modifications.
  • Low-power Consumption: Designed for power-sensitive applications, it supports a standby current of only 1 µA (typical) and an active write current of 3 mA (typical).
  • High Reliability: The device is rated for a million write cycles per byte and a data retention period of over 200 years, ensuring the longevity of stored information.
  • Temperature Range: Industrial grade temperature range from -40°C to +85°C, allowing operation in extreme environmental conditions.
  • Page Write Buffer: The 16-byte page write buffer allows for faster write operations, enhancing overall system efficiency.

The 24LC04T-I/SL100 is suitable for an array of applications, including but not limited to, personal electronics, medical devices, automotive systems, and industrial automation. Its robust design, combined with Microchip's commitment to quality, makes it a reliable choice for designers looking to enhance their products with secure and dependable non-volatile memory storage.

For detailed technical specifications, application notes, and support resources, developers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7138 $62.1414
7+ $16.9970 $118.9790
11+ $16.4657 $181.1227
15+ $15.9344 $239.0160
19+ $15.4031 $292.6589
26+ $13.8092 $359.0392
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess