EN
  • EN
  • DE

24LC256-I/SN

Part No 24LC256-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-2Wire 256K-bit 32K x 8 3.3V/5V 8-Pin SOIC N Tube / IC EEPROM 256KBIT 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 093319-24LC256-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 24LC256
Introduction Date June 18, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 24LC256-I/SN CAD Model

Description

Microchip Technology 24LC256-I/SN EEPROM

The Microchip Technology 24LC256-I/SN is a 256Kb (32K x 8) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (2.5V to 5.5V). This device offers significant advantages in low-power and low-voltage applications. The 24LC256 is organized as 32,768 words of 8 bits each, optimized for maximum endurance and data retention.

Key Features

  • Memory Size: 256Kb (32K x 8)
  • Interface Type: I2C (2-Wire)
  • Speed: Fast data transfer rates of up to 400 kHz
  • Voltage Range: Wide operating voltage range from 2.5V to 5.5V
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Packaging: Available in an 8-pin SOIC (SN) package
  • Write Protect: Hardware write-protect pin to prevent inadvertent data changes
  • Endurance: High reliability with 1 million write cycle endurance
  • Data Retention: Data retention rated at over 200 years
  • Sequential Read: Sequential read capability for efficient data access

Applications

The 24LC256-I/SN is well-suited for advanced, low-power applications that require large amounts of data storage. Applications include:

  • Data logging devices
  • Industrial controls
  • Medical devices
  • Smart cards
  • Portable computing devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the 24LC256-I/SN is no exception. This EEPROM device is designed to meet the stringent requirements of the industrial market, ensuring both stability and longevity for products that require non-volatile memory solutions.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
Contact for details
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6100 $51.8500
200+ $0.5005 $100.1000
310+ $0.4849 $150.3190
430+ $0.4692 $201.7560
555+ $0.4536 $251.7480
740+ $0.4067 $300.9580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,600 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess