EN
  • EN
  • DE

24LC256T-I/SM

Part No 24LC256T-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-2Wire 256K-bit 32K x 8 3.3V/5V 8-Pin SOIJ T/R / IC EEPROM 256KBIT 400KHZ 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIJ
Win Source Part Number 005551-24LC256T-I/SM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 24LC256
Introduction Date January 07, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 24LC256T-I/SM CAD Model

Description

Microchip Technology's 24LC256T-I/SM EEPROM

The 24LC256T-I/SM is a high-performance, 256 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This integrated circuit is designed to provide a flexible, non-volatile storage solution for a wide range of applications that require data retention upon power loss.

This EEPROM operates on a serial I²C bus interface, which allows for an easy and efficient connection to most microcontroller units (MCUs). The 24LC256T-I/SM is capable of both high-speed data transfer rates and low-power operation, making it an ideal choice for embedded systems, industrial control, automotive applications, and smart cards.

Key Features:

  • Memory Size: 256 Kbits (32,768 x 8-bit organization), providing ample space for user data storage.
  • Interface: I²C (Two-wire serial interface), supporting a clock frequency of up to 400 kHz for fast data access.
  • Operating Voltage: Wide range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Packaging: The device comes in a small 8-lead SOIJ (Small Outline J-Lead) package, which is ideal for space-constrained applications.
  • Write Protect: Hardware write protection for the entire memory array.
  • Endurance: High reliability with a write endurance of 1 million write cycles and a data retention of 200 years.
  • Page Write Buffer: Allows up to 64 bytes of data to be written in a single write cycle, enhancing write operation efficiency.

The 24LC256T-I/SM stands out for its simplicity of integration, robustness, and versatility. Its long-term data retention and high write endurance make it a reliable choice for critical data storage applications. Whether for parameter storage, device configuration, or small-scale data logging, this EEPROM by Microchip Technology is a go-to component for engineers and designers looking to add a dependable memory solution to their electronic designs.

With Microchip's commitment to quality and support, the 24LC256T-I/SM EEPROM is not just a component but a trusted building block for your next project.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1167 $50.2515
100+ $1.0461 $104.6100
150+ $1.0107 $151.6050
215+ $0.9400 $202.1000
280+ $0.9047 $253.3160
350+ $0.8694 $304.2900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,652 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess