EN
  • EN
  • DE

24LC256T-I/SNG

Part No 24LC256T-I/SNG
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 761936-24LC256T-I/SNG
Family Name 24LC256
Introduction Date January 08, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Not Applicable
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development, Multimedia, Portable Devices, Automotive
Ultra Librarian 3D Model Ultra Librarian 24LC256T-I/SNG CAD Model

Description

Microchip Technology 24LC256T-I/SNG EEPROM

The 24LC256T-I/SNG is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. Offering a substantial 256 Kilobits of memory, this EEPROM device is designed to provide robust, non-volatile storage solutions for a wide range of applications.

This particular model is part of the 24XX256 series and operates on a standard I2C serial interface, ensuring compatibility with most microcontrollers and easy integration into existing systems. The 24LC256T-I/SNG comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology and is recognized for its space-saving design.

The device is characterized by its low-power consumption and wide voltage range, operating between 2.5V to 5.5V. This makes it an excellent choice for battery-operated devices where power efficiency is crucial. Additionally, the 24LC256T-I/SNG is equipped with a hardware write-protect feature, which prevents accidental data overwrites and ensures data integrity.

Key features of the 24LC256T-I/SNG include:

  • Memory Size: 256 Kbit (32,768 x 8-bit organization)
  • Interface: I2C (2-wire serial interface)
  • Speed: Supports standard and fast I2C modes (up to 400 kHz and 1 MHz)
  • Voltage Range: 2.5V to 5.5V operating voltage range
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Write Protection: Hardware write-protect pin
  • Write Cycle Time: 5 ms max. write cycle time
  • Endurance: 1 million write cycles per byte
  • Data Retention: 200 years
  • Packaging: 8-pin SOIC package

With its robust endurance and long-term data retention capabilities, the 24LC256T-I/SNG is ideal for sophisticated data storage requirements. Whether it's for calibration data, device configuration, or small application programs, this EEPROM can handle a diverse set of tasks in industries such as consumer electronics, automotive, industrial controls, and medical devices.

Microchip Technology's commitment to quality ensures that the 24LC256T-I/SNG EEPROM provides a reliable and efficient solution for designers looking to optimize their storage needs with minimal power consumption and maximum reliability.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess