EN
  • EN
  • DE

24LCS21-/P

Part No 24LCS21-/P
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin PDIP / 1K 2.5V Dual Mode I 2 C Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152052-24LCS21-/P
Popularity Medium
Supply and Demand Status Limited
Family Name 24LCS21
Introduction Date September 16, 1996
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 24LCS21-/P CAD Model

Description

Microchip Technology 24LCS21-/P

The 24LCS21-/P is a high-performance serial EEPROM device from the renowned manufacturer Microchip Technology. This state-of-the-art product is specifically designed for applications that require efficient and reliable non-volatile memory storage. With its compact DIP (Dual In-line Package) form factor, it is an excellent choice for a wide range of electronic applications, including but not limited to, consumer electronics, automotive, industrial control systems, and smart cards.

The 24LCS21-/P offers a generous 1 Kbit of memory space, which is organized as 128 x 8 bits, allowing for ample data storage for configuration parameters, device identification, or small data logging tasks. The device operates over a wide voltage range, typically from 2.5V to 5.5V, making it versatile for use in various power environments. Its low-power consumption makes it ideal for battery-operated and power-sensitive applications.

One of the key features of the 24LCS21-/P is its I2C/SMBus Serial Interface, which facilitates easy integration into most microcontroller-based systems. This interface not only simplifies the connectivity but also ensures fast data transfer rates, which is critical for performance-driven applications. Additionally, the EEPROM supports a bidirectional data bus and a multitude of bus frequencies, enhancing its adaptability to different system requirements.

The device is engineered with endurance in mind, capable of withstanding up to 1 million write cycles with a data retention period of over 200 years. This longevity ensures that the data stored in the EEPROM remains secure and intact over an extended period, even under harsh operating conditions.

Moreover, the 24LCS21-/P is equipped with built-in error correction code (ECC) functionality, which provides an additional layer of data integrity by detecting and correcting errors that may occur during data transmission. This feature is particularly important in critical applications where data accuracy is paramount.

In summary, the Microchip Technology 24LCS21-/P EEPROM device is a reliable and versatile choice for designers and engineers looking for a non-volatile memory solution that offers durability, ease of integration, and efficient power consumption. Its robust feature set ensures that it can meet the requirements of a multitude of applications, maintaining data integrity and system stability.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess