EN
  • EN
  • DE

24LCS21/SN

Part No 24LCS21/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152053-24LCS21/SN
Popularity Low
Supply and Demand Status Limited
Family Name 24LCS21
Introduction Date September 16, 1996
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 24LCS21/SN CAD Model

Description

The 24LCS21/SN is a sophisticated, high-performance serial EEPROM device designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive range of EEPROM products, which are renowned for their reliability and versatility across various applications.

Key Features

  • Memory Size: The 24LCS21/SN offers a substantial 1 Kbit (128 x 8) of memory space, providing ample storage for configuration data, device parameters, or small application datasets.
  • Communication Interface: It utilizes the standard I2C serial interface for communication, allowing for easy integration into existing systems with a common two-wire bus.
  • Operating Voltage: The device operates within a range of 2.5V to 5.5V, making it suitable for a variety of low-power and standard applications.
  • Speed: With a clock frequency of 400 kHz, the 24LCS21/SN ensures quick data transfer, which is essential for performance-critical applications.
  • Package: Enclosed in an 8-pin SOIC package, it is designed for surface mount technology, providing a compact footprint for space-constrained designs.
  • Temperature Range: The EEPROM can operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The 24LCS21/SN is designed to support a wide array of applications. Its robust feature set makes it ideal for use in:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Networking equipment
  • Medical devices

Quality and Support

Microchip Technology is committed to providing high-quality products and support. The 24LCS21/SN EEPROM is backed by Microchip's rigorous testing and quality assurance processes, ensuring that it meets the highest industry standards for performance and reliability. Additionally, Microchip offers comprehensive technical support, including datasheets, application notes, and design tools to facilitate the integration of the 24LCS21/SN into your projects.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8478 $59.3460
170+ $0.6965 $118.4050
260+ $0.6745 $175.3700
355+ $0.6526 $231.6730
460+ $0.6306 $290.0760
615+ $0.5660 $348.0900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess