EN
  • EN
  • DE

25AA080

Part No 25AA080
Manufacturer Microchip Technology
Catalog Hard To Find
Description 8K/16K 1.8V SPI  Bus Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123298-25AA080
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25AA080 CAD Model

Description

Product 25AA080 Overview

The 25AA080 from Microchip Technology is a robust and versatile 8-Kbit SPI Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is designed to add flexible, non-volatile data storage to your microcontroller or microprocessor-based systems.

Key Features

  • Memory Size: 8 Kbits (1,024 bytes) of storage, providing ample space for configuration parameters, calibration data, or small application logs.
  • Interface: The device operates via a serial peripheral interface (SPI) bus, which ensures high-speed data communication with a minimal number of pins, making it ideal for space-constrained applications.
  • Write Protection: It includes hardware and software write-protect features, including block write protection. These features prevent accidental data overwrites and ensure the integrity of stored data.
  • Operating Voltage: The 25AA080 is designed to work with a wide range of operating voltages, typically from 1.8V to 5.5V, accommodating various system power levels.
  • Temperature Range: This EEPROM can operate over an industrial temperature range, making it suitable for harsh environments.
  • Endurance: It boasts a high endurance of 1 million erase/write cycles and a data retention period of over 100 years, ensuring the reliability and longevity of your data storage.

Applications

The 25AA080 EEPROM is an excellent choice for a wide array of applications, including:

  • Embedded systems requiring non-volatile memory storage
  • Consumer electronics configuration and calibration data storage
  • Industrial control systems for storing operational parameters
  • Automotive systems where long-term data retention is critical
  • Medical devices requiring frequent updates to calibration data

Why Choose the 25AA080?

With its compact packaging, low power consumption, and SPI interface, the 25AA080 from Microchip Technology is an ideal solution for applications where space is at a premium, and reliable data storage is essential. Its write protection features and wide voltage range make it a versatile choice for designers looking to ensure data security and integrity across various operating conditions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess