EN
  • EN
  • DE

25LC010A-I/SN

Part No 25LC010A-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K SPI Bus Serial EEPROM | IC EEPROM 1K SPI 10MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 25LC010A
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123343-25LC010A-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian 25LC010A-I/SN CAD Model

Description

Microchip Technology's 25LC010A-I/SN EEPROM

The 25LC010A-I/SN is a 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the industry-leading manufacturer, Microchip Technology. This high-quality memory chip comes in an 8-pin SOIC package and is designed for a wide array of applications that require low-power, non-volatile data storage. Its small form factor and SPI interface make it an ideal choice for a multitude of embedded systems.

With an operating voltage range of 2.5V to 5.5V, the 25LC010A-I/SN can easily integrate into various circuit designs, maintaining flexibility across different power environments. This ensures compatibility with both 3.3V and 5V systems, making it versatile for designers working on multi-voltage platforms.

The device offers a substantial endurance of 1 million erase/write cycles with a data retention period of over 200 years. Such reliability ensures that your data is preserved over an extensive period, even under rigorous use conditions. Moreover, the EEPROM allows for byte-level read and write operations, which provides precise control over data management and optimizes memory usage efficiency.

Key features of the 25LC010A-I/SN include a fast SPI serial interface with clock speeds up to 10 MHz, making data access swift and efficient. It also supports the Sequential Read operation, allowing for streamlined data retrieval. The self-timed erase and write cycles with auto-erase before write minimize the need for complex programming algorithms and simplify the integration process.

Safety and data integrity are paramount, and the 25LC010A-I/SN addresses these concerns with its write protection mechanisms. It includes both hardware and software protection features to prevent accidental data overwrites. The device is also equipped with an onboard status register to provide vital information about the current operation state and any write-enable or protection statuses.

Whether you're working on small-scale gadgets, automotive electronics, industrial control systems, or IoT devices, the Microchip Technology's 25LC010A-I/SN EEPROM offers a compact, reliable, and easy-to-use solution for your non-volatile memory needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7974 $51.8310
155+ $0.6543 $101.4165
240+ $0.6339 $152.1360
330+ $0.6134 $202.4220
425+ $0.5930 $252.0250
565+ $0.5316 $300.3540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess