EN
  • EN
  • DE

MC44BS373CAD

Part No MC44BS373CAD
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC NTSC/PAL MODULATOR 16SOIC / NTSC/PAL Modulator 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Package Tube
Product Status Obsolete
Programmable Not Verified
Type NTSC/PAL Modulator
Applications Audio/Video, VCR's, Set-Top Boxes
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC44
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 223043-MC44BS373CAD
Ultra Librarian 3D Model Ultra Librarian MC44BS373CAD CAD Model

Description

Introducing the NXP MC44BS373CAD: A Versatile Modulator IC

The NXP MC44BS373CAD is a cutting-edge integrated circuit designed for the modulation of digital signals in various applications. This modulator IC is an ideal choice for designers looking to implement efficient, reliable, and high-quality modulation in their systems, particularly in the consumer electronics domain.

Key Features

  • Integrated PLL: The MC44BS373CAD boasts a Phase-Locked Loop (PLL) based VHF, UHF, and CATV modulator with I2C control, which ensures precise frequency control and stability for the transmitted signal.
  • Wide Frequency Range: This modulator IC supports a broad range of frequencies, making it suitable for a variety of broadcasting standards and applications.
  • High-Level Modulation: It is capable of handling high-level modulation schemes, which is essential for transmitting high-quality digital data over various media.
  • Low Power Consumption: Designed with power efficiency in mind, the MC44BS373CAD minimizes energy usage, which is critical for portable and battery-powered devices.

Applications

The versatile nature of the MC44BS373CAD makes it an excellent choice for a wide range of applications, including:

  • Set-top boxes
  • Personal video recorders
  • PC TV cards
  • Game consoles
  • Video modulators

Performance and Reliability

With NXP's reputation for quality and performance, the MC44BS373CAD is designed to meet the rigorous demands of modern digital broadcasting. It ensures a clear, stable signal that is resistant to interference, making it a reliable component for any high-performance video system.

Easy Integration

The IC's small form factor and I2C bus control interface facilitate easy integration into existing designs, reducing development time and simplifying the overall design process. Its compatibility with various microcontrollers and processors allows for seamless communication and control within a larger system architecture.

In conclusion, the NXP MC44BS373CAD modulator IC is a top-of-the-line solution for any application requiring robust and high-quality signal modulation. Its range of features and applications, combined with NXP's commitment to performance, make it a smart choice for designers and engineers seeking to enhance their digital broadcasting capabilities.

You May Also Be Interested in

Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Infineon Technologies
Lowest to $91.3963
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8891 $59.5564
10+ $12.2164 $122.1640
15+ $11.8353 $177.5295
21+ $11.4530 $240.5130
27+ $11.0718 $298.9386
35+ $9.9261 $347.4135
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,410 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess