EN
  • EN
  • DE

25LC080A-I/P

Part No 25LC080A-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description 8K SPI Bus Serial EEPROM | IC EEPROM 8K SPI 10MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number 25LC080A
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1123350-25LC080A-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25LC080A-I/P CAD Model

Description

Microchip Technology's 25LC080A-I/P EEPROM

The 25LC080A-I/P is a high-quality 8 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device is designed for optimal performance in a wide array of applications, ranging from industrial and automotive systems to consumer electronics and data storage solutions.

Key Features:

  • Memory Size: The chip offers 8 Kbits of memory, providing ample space for firmware storage, device configuration, or small data logging tasks.
  • Interface: It utilizes the standard SPI (Serial Peripheral Interface) bus, ensuring easy integration with most microcontrollers and processors.
  • Operating Voltage: The 25LC080A-I/P operates within a voltage range of 2.5V to 5.5V, making it suitable for both low-power and standard applications.
  • Speed: With a clock rate of up to 10 MHz, it allows for rapid data access and quick read/write operations, essential for time-sensitive tasks.
  • Temperature Range: The device is designed to function reliably across a broad temperature range, from -40°C to +85°C, making it viable for use in harsh environments.
  • Package: The EEPROM comes in a PDIP (Plastic Dual In-line Package) form factor, which is well-suited for through-hole mounting on printed circuit boards.
  • Endurance: It boasts a high endurance of 1 million erase/write cycles, ensuring a long operational lifespan for applications that require frequent data changes.
  • Data Retention: With a data retention period of over 200 years, the 25LC080A-I/P guarantees the safety and integrity of your data over an extended period.

Applications:

The versatility of the 25LC080A-I/P makes it an excellent choice for a variety of applications. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices
  • Medical devices
  • Smart metering systems
  • Networking equipment

With its robust design, compatibility with serial communication, and long-term data retention, the 25LC080A-I/P from Microchip Technology is an ideal EEPROM solution for developers and engineers looking for a reliable and durable memory component.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess