EN
  • EN
  • DE

25LC080B-I/MS

Part No 25LC080B-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT 10MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 10MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 075231-25LC080B-I/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25LC080B-I/MS CAD Model

Description

Microchip Technology's 25LC080B-I/MS Serial EEPROM

The 25LC080B-I/MS is a high-performance 8 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is a part of Microchip's renowned serial EEPROM portfolio and is designed to provide flexible non-volatile storage solutions for applications that require reliable data retention and efficient serial I/O communication.

Key Features

  • Memory Size: This device offers 8 Kbits (1 Kbyte) of memory, which is organized as 1024 x 8 bits, suitable for storing configuration parameters, calibration data, or small application data sets.
  • Communication Interface: It uses the industry-standard 2-wire serial interface (I2C), which allows for simple integration into most microcontroller-based systems and ensures compatibility with a wide range of applications.
  • Operating Voltage Range: The 25LC080B-I/MS operates across a wide voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.
  • Speed: It supports a clock frequency of up to 10 MHz, enabling fast data transfer rates that can enhance the performance of time-sensitive applications.
  • Temperature Range: The device is specified for the industrial temperature range of -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.
  • Packaging: It comes in an 8-pin MSOP (Mini Small Outline Package) that is both space-efficient and suitable for PCBs with limited real estate.
  • Write Protection: Features such as software write protection for the entire memory array provide additional data security, preventing accidental data corruption.

Applications

The 25LC080B-I/MS is ideal for a broad spectrum of applications where reliable and persistent data storage is essential. This includes industrial automation systems, consumer electronics, medical devices, smart cards, and other applications where the integrity of data is paramount.

Quality and Support

Microchip Technology is well-known for its commitment to quality and long-term reliability. The 25LC080B-I/MS EEPROM comes with the assurance of support from Microchip's global customer service and technical support network. Furthermore, Microchip provides comprehensive documentation and software tools to facilitate design-in processes and help accelerate time to market for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess