Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN-S (6x5)
Win Source Part Number 197443-25LC1024-E/MF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25LC1024-E/MF CAD Model

Description

Microchip Technology's 25LC1024-E/MF Serial EEPROM

The 25LC1024-E/MF is a 1 Mbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned semiconductor manufacturer, Microchip Technology. This high-density EEPROM provides robust storage solutions for advanced microcontroller-based systems. It utilizes the popular SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and compatibility with a wide range of microcontrollers and processors.

The device operates at a voltage range of 2.5V to 5.5V, making it suitable for various applications that require low-power consumption and reliable data retention. The 25LC1024-E/MF is offered in an 8-lead SOIJ package, which is designed for surface-mount technology, providing a compact footprint for space-constrained designs.

One of the key features of the 25LC1024-E/MF is its sector erase function, which allows the user to erase blocks of memory selectively, thereby optimizing memory usage and management. This feature is particularly useful for applications that require frequent updates to stored data without the need to erase and rewrite the entire memory content.

Additionally, the EEPROM supports a maximum clock frequency of 20 MHz, enabling fast read and write operations, which is essential for time-critical tasks. The device also incorporates a page write buffer, which allows up to 256 bytes of data to be written in a single operation, further enhancing its performance for write-intensive applications.

Safety and data integrity are paramount, and the 25LC1024-E/MF addresses these concerns with its write protection mechanisms. It includes both hardware and software protection features to prevent accidental data alteration. The hardware write-protect pin (WP) prevents write operations to the status register and the memory array, whereas the software write protection involves setting write-protect bits in the status register.

Overall, the 25LC1024-E/MF is a versatile and reliable storage solution that is suitable for a wide range of applications, including industrial control systems, medical devices, automotive electronics, and consumer electronics. Its robust feature set ensures that it can meet the demands of complex and data-intensive tasks.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns SOT-23-5
Need more? Email Us
ECAD model for AT24MAC402-STUM-T
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-PDIP
Lowest to $0.7669
ECAD model for 93C46A-I/P
Microchip Technology
IC EEPROM 1KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3 MHz 8-PDIP
Need more? Email Us
ECAD model for 93C46C-I/P
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 16) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93AA66B-I/MS
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN / Authentication Chip 8-UDFN (2x3)
Lowest to $0.5985
ECAD model for ATSHA204A-MAHDA-S
Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 2Kb (128 x 16) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93AA56B-I/MS
Microchip Technology
EEPROM Serial-SPI 128K-Bit 16K x 8 3.3V/5V 8-Pin SOIC
Lowest to $1.5450
ECAD model for AT25128AN-10SQ-2.7
Microchip Technology
EEPROM Serial-Microwire 2K-bit 128 x 16 5V 8-Pin SOIC N Tube
Need more? Email Us
ECAD model for 93C56BX-I/SN
Microchip Technology
EEPROM Parallel 1M-Bit 128K x 8 5V 32-Pin CLLCC
Need more? Email Us
ECAD model for 5962-3826707MUA.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7067 $58.2402
15+ $7.9645 $119.4675
22+ $7.7156 $169.7432
30+ $7.4667 $224.0010
39+ $7.2178 $281.4942
52+ $6.4711 $336.4972
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention