EN
  • EN
  • DE

25LC256-H/SN

Part No 25LC256-H/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT SPI 5MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203275-25LC256-H/SN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Ultra Librarian 3D Model Ultra Librarian 25LC256-H/SN CAD Model

Description

Microchip Technology 25LC256-H/SN Serial EEPROM

The 25LC256-H/SN is a 256 Kb (32 K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for a wide range of applications that require reliable non-volatile memory storage. Its SPI interface allows for high-speed data transfer, making it an ideal choice for microcontroller-based systems.

Key Features

  • Memory Size: 256 Kb (32,768 x 8-bit)
  • Interface Type: Serial Peripheral Interface (SPI) with clock frequencies up to 10 MHz
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of system voltage levels
  • Temperature Range: Industrial grade with a temperature range of -40°C to +85°C
  • Write Protection: Software write protection for the entire memory array
  • Page Write Buffer: Allows up to 64 bytes to be written in a single write cycle, enhancing write performance
  • Data Retention: Guaranteed for over 200 years
  • Endurance: Capable of 1 million erase/write cycles, ensuring a long operational lifespan
  • Self-timed Erase and Write Cycles: Including auto-erase before writing to minimize required management
  • Package: Available in an 8-pin SOIC package, suitable for surface-mount technology (SMT)

Applications

The 25LC256-H/SN EEPROM is versatile and can be used in a broad range of applications such as:

  • Data storage for industrial and automotive systems
  • Configuration settings for consumer electronics
  • Parameter storage for medical devices
  • Calibration data storage for instrumentation and test equipment
  • Logging data for energy management systems

With its robustness and reliability, the 25LC256-H/SN from Microchip Technology is the go-to solution for designers looking for a high-quality, high-endurance, and easy-to-integrate serial EEPROM for their storage needs.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess