EN
  • EN
  • DE

25LC256-I/MF

Part No 25LC256-I/MF
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 10MHZ 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
Win Source Part Number 762002-25LC256-I/MF
Popularity Medium
Supply and Demand Status Limited
Family Name 25LC256
Introduction Date September 27, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 25LC256-I/MF CAD Model

Description

Product Overview: 25LC256-I/MF from Microchip Technology

The 25LC256-I/MF is a 256 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned semiconductor manufacturer, Microchip Technology. This high-quality memory chip comes in an 8-pin SOIJ package and is designed for a wide range of applications that require reliable non-volatile memory storage.

Key Features

  • Memory Size: 256 Kbit (32,768 x 8)
  • Interface Type: Serial, SPI-compatible
  • Operating Voltage: 2.5V to 5.5V, which allows for flexible integration into varied system voltage levels
  • Speed: Up to 10 MHz clock frequency for rapid data access
  • Temperature Range: Industrial (-40°C to +85°C), ensuring reliable performance under extreme conditions
  • Endurance: 1 million erase/write cycles with a data retention period of over 200 years, providing a reliable storage solution over a product's lifespan
  • Package: 8-pin SOIJ, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB)

Applications

The 25LC256-I/MF EEPROM is an excellent choice for a variety of applications that require data storage that can be dynamically updated, such as:

  • Data logging systems
  • Configuration settings storage
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Smart cards

Why Choose the 25LC256-I/MF?

With its robust design, wide operating voltage range, and high endurance, the 25LC256-I/MF from Microchip Technology stands out as a top choice for designers and engineers seeking a reliable EEPROM solution. Its serial SPI interface ensures compatibility with a broad range of microcontrollers and digital systems, while its compact SOIJ package makes it ideal for space-constrained applications. Whether you're looking to store calibration data, device configuration, or critical application parameters, the 25LC256-I/MF provides a dependable and flexible storage solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess