EN
  • EN
  • DE

25LC256-I/SM

Part No 25LC256-I/SM
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT SPI 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number 25LC256
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854821-25LC256-I/SM
Ultra Librarian 3D Model Ultra Librarian 25LC256-I/SM CAD Model

Description

Microchip Technology's 25LC256-I/SM Serial EEPROM

The 25LC256-I/SM is a 256Kb (32K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for storage applications where low-power and low-voltage operations are essential. This high-density EEPROM provides an efficient non-volatile data storage solution for a wide range of electronic systems.

Key Features

  • Memory Size: The device offers a substantial 256 Kbits of memory, ensuring ample space for critical data storage needs.
  • Interface: It utilizes the SPI (Serial Peripheral Interface) bus, which is known for its simplicity and speed, making the device easily compatible with most microcontrollers.
  • Operating Voltage: The 25LC256-I/SM operates within a voltage range of 2.5V to 5.5V, accommodating various system power supplies and enabling battery-powered applications.
  • Temperature Range: This EEPROM is robust and reliable, with an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: It comes in an 8-lead SOIJ (Small Outline J-Lead) package, which is both space-efficient and ideal for surface mount technology (SMT).
  • Endurance: The device boasts a high endurance of 1 million erase/write cycles, ensuring data reliability and longevity.
  • Data Retention: Data retention is guaranteed for a minimum of 200 years, offering a stable and persistent storage solution.

Applications

The 25LC256-I/SM is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial and automotive electronics where long-term data storage is crucial
  • Medical devices that require reliable and secure data logging
  • Consumer electronics for configuration settings or user preferences
  • Telecommunication systems that need to store network configurations

Overall, the 25LC256-I/SM from Microchip Technology is a reliable choice for designers looking for a non-volatile memory component that combines high capacity, durability, and compatibility with a wide range of operating conditions.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2782 $52.4512
38+ $2.6899 $102.2162
58+ $2.6058 $151.1364
80+ $2.5217 $201.7360
103+ $2.4377 $251.0831
138+ $2.1855 $301.5990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess