EN
  • EN
  • DE

25LC320A-H/SN

Part No 25LC320A-H/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 8K-256K SPI Serial EEPROM High Temp Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Clock Frequency 5MHz
Write Cycle Time - Word, Page 6ms
Memory Interface SPI
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1123364-25LC320A-H/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name 25LC320A
Introduction Date December 02, 2003
ECCN 3A001.a.2.a
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 25LC320A-H/SN CAD Model

Description

Microchip Technology 25LC320A-H/SN

The 25LC320A-H/SN is a 32K SPI Bus Serial EEPROM designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device provides an efficient storage solution for applications requiring non-volatile memory with high endurance, low power consumption, and the flexibility of the SPI (Serial Peripheral Interface) bus.

Key Features:

  • Memory Size: The device offers 32K (32768 bytes) of memory space, which is well-suited for storing configuration parameters, calibration data, or small application logs.
  • Communication: Utilizing the SPI bus with clock speeds up to 10 MHz, the 25LC320A-H/SN ensures fast data transfer rates and simple integration with a wide range of microcontrollers.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, making it versatile for various system voltage levels.
  • Temperature Range: This device is designed to perform reliably across an industrial temperature range of -40°C to +85°C, ensuring robust operation in harsh environments.
  • Write Protection: It features hardware and software write protection, including block write protection, to prevent accidental data overwrites and ensure data integrity.
  • Endurance: The EEPROM is rated for 1 million erase/write cycles, ensuring data can be reliably updated over the product's lifespan.
  • Data Retention: Data retention is guaranteed for a minimum of 200 years, providing a long-term storage solution.
  • Packaging: The 25LC320A-H/SN is available in an 8-pin SOIC package, which is suitable for surface-mount technology and is recognized for its space-saving design.

This EEPROM is ideal for applications in the industrial, automotive, and consumer electronics sectors where reliable and durable non-volatile memory is crucial. Its extended temperature range and robust endurance make it a preferred choice for settings that require data logging, parameter storage, and real-time calibration. The 25LC320A-H/SN from Microchip Technology represents a trustworthy solution for designers looking to enhance their systems with a reliable memory component.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess