EN
  • EN
  • DE

25LC320A-I/P

Part No 25LC320A-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT SPI 10MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features EEPROM Memory IC 32Kb (4K x 8) SPI 8-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name 25LC320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906085-25LC320A-I/P
Ultra Librarian 3D Model Ultra Librarian 25LC320A-I/P CAD Model

Description

The 25LC320A-I/P is a 32K SPI Bus Serial EEPROM, meticulously engineered by Microchip Technology. This device provides an efficient storage solution for complex embedded systems. With a memory density of 32K, it allows ample space for non-volatile memory storage with byte-level serial access.

Key Features

  • Memory Size: 32K (4K x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage Range: 2.5V to 5.5V
  • Clock Frequency: 10 MHz
  • Endurance: 1,000,000 erase/write cycles
  • Data Retention: Greater than 200 years
  • Operating Temperature Range: -40°C to +85°C
  • Packaging Type: PDIP (Plastic Dual In-line Package)
  • Pin Count: 8

Product Applications

The 25LC320A-I/P EEPROM is highly versatile and can be integrated into a broad array of applications. It is particularly suitable for dynamic data storage requirements, such as:

  • Industrial and automotive applications
  • Medical devices
  • Smart cards
  • Networking systems
  • Home appliances

Advantages

One of the significant advantages of the 25LC320A-I/P is its robust endurance and data retention capabilities, ensuring reliable performance over an extended period. The device's compatibility with the SPI bus interface allows for high-speed data transfer, which is essential for applications that require fast access to non-volatile memory. Its wide operating voltage range and temperature stability make it an ideal choice for systems that operate in varying environmental conditions.

Ordering Information

To order the 25LC320A-I/P EEPROM or to obtain more information about this and other Microchip Technology products, visit the Microchip Technology official website or contact an authorized distributor.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess