EN
  • EN
  • DE

25LC512T-E/SN

Part No 25LC512T-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 512 Kbit SPI Bus Serial EEPROM | IC EEPROM 512K SPI 20MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512kb
Memory Interface SPI
Clock Frequency 20MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 25LC512
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123372-25LC512T-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive
Ultra Librarian 3D Model Ultra Librarian 25LC512T-E/SN CAD Model

Description

Microchip Technology's 25LC512T-E/SN Serial EEPROM

The 25LC512T-E/SN is a high-quality, 512 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to add flexible, non-volatile data storage to your electronics projects and products. This particular EEPROM offers a significant amount of data storage and is perfect for applications that require data to be preserved through power cycles and for long-term data retention.

Key Features

  • Memory Size: The device provides a 512 Kbit (64 K x 8) memory size, ample for a wide range of applications.
  • Interface: It features a Serial Peripheral Interface (SPI) with a clock frequency of 10 MHz, ensuring quick data transfer rates.
  • Supply Voltage: The EEPROM operates within a supply voltage range of 2.5V to 5.5V, making it versatile for various circuit designs.
  • Temperature Range: This device is designed to operate over an extended temperature range from -40°C to +85°C, suitable for industrial applications.
  • Packaging: The 25LC512T-E/SN comes in a practical 8-pin SOIC (SN) package, which is widely used and easy to integrate into your designs.

Applications

The robust design and reliability of the 25LC512T-E/SN make it an ideal choice for a variety of applications, including:

  • Data storage for industrial and medical devices
  • Configuration settings for consumer electronics
  • Parameter storage for various system controls
  • Backup memory for power-sensitive applications

Why Choose the 25LC512T-E/SN?

When it comes to selecting an EEPROM for your project, the 25LC512T-E/SN stands out due to its combination of high-density storage, durability, and ease of use. Its extended temperature range and high-speed SPI interface make it an excellent choice for a broad spectrum of applications, ensuring data integrity and accessibility when you need it most. Microchip's reputation for quality and support further ensures that you are choosing a reliable component for your design.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7152 $54.0064
16+ $6.3304 $101.2864
25+ $6.1326 $153.3150
34+ $5.9348 $201.7832
44+ $5.7370 $252.4280
59+ $5.1435 $303.4665
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,044 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess