EN
  • EN
  • DE

27C256-20/P

Part No 27C256-20/P
Manufacturer Microchip Technology
Catalog Memory
Description IC OTP 256KBIT 200NS 28DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number 27C256
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 9373-27C256-20/P
Ultra Librarian 3D Model Ultra Librarian 27C256-20/P CAD Model

Description

Product Overview: 27C256-20/P EEPROM by Microchip Technology

The 27C256-20/P is a high-performance 256 Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device offers a substantial 32K x 8 bits of memory and is designed for applications that require reliable non-volatile memory storage with low-power consumption and high endurance.

Key Features

  • Capacity: The device has a storage capacity of 256 Kilobits, organized as 32,768 words of 8 bits each, providing ample space for firmware storage, boot code, or data logging.
  • Access Time: With an access time of 200 nanoseconds, the 27C256-20/P ensures swift data retrieval, contributing to the overall performance efficiency of the system it is integrated into.
  • Package: The 27C256-20/P comes in a 28-pin plastic DIP (Dual In-line Package), which is widely used and easy to handle for PCB (Printed Circuit Board) designs and prototyping.
  • Programming Voltage: It supports a programming voltage of 12.5V, which is typical for EEPROM devices, allowing for compatibility with standard programming equipment.
  • Temperature Range: This EEPROM operates within an industrial temperature range, making it suitable for a variety of environments and applications that may experience extreme conditions.
  • Endurance: The device boasts high endurance with a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan.
  • Data Retention: It offers excellent data retention with a minimum of 10 years, providing a reliable storage solution over an extended period.

Applications

The versatility of the 27C256-20/P makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Embedded systems for storing application code or firmware.
  • Industrial control systems where long-term data retention is crucial.
  • Telecommunication devices that require dependable memory storage.
  • Automotive electronics where durability and reliability are essential.
  • Consumer electronics that benefit from the additional memory for feature enhancements.

With its combination of speed, reliability, and compatibility, the 27C256-20/P EEPROM from Microchip Technology stands out as a solid choice for designers and engineers looking to integrate a trusted non-volatile memory solution into their systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess