EN
  • EN
  • DE

M29W160ET90N6E

Part No M29W160ET90N6E
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 16 b
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 2 MB
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
RoHS Compliant
Win Source Part Number 999132-M29W160ET90N6E
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W160ET90N6E CAD Model

Description

Product Overview: M29W160ET90N6E from STMicroelectronics

The M29W160ET90N6E is a high-performance 16 Mbit (1M x 16 / 2M x 8) non-volatile flash memory module developed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and reliable products. This flash memory device operates at a voltage range of 2.7V to 3.6V, which makes it suitable for low power applications without sacrificing performance.

Key Features:

  • Memory Organization: The M29W160ET90N6E provides a flexible memory organization, allowing users to choose between a 16-bit (word) or an 8-bit (byte) data bus. This versatility ensures compatibility with a wide range of microcontrollers and processors.
  • Access Speed: With an impressive access time of 90ns, this flash memory allows for quick read operations, which is essential for high-speed applications that require fast data retrieval.
  • Programming and Erasing: The device supports sector erase and program operations, offering a convenient way to update stored data. It includes 64 sectors with uniform 32 Kbytes each, enabling efficient memory management and data organization.
  • Boot Block: The memory features a boot block at the top or bottom of the memory map, providing a protected area for code that is used during system boot-up. This ensures the integrity of critical code.
  • Security: With its programmable protection and hardware lock features, the M29W160ET90N6E ensures the security and integrity of stored data against inadvertent write operations.
  • Extended Temperature Range: Designed to operate in extreme environments, this flash memory can function across an extended temperature range from -40°C to +85°C, making it ideal for industrial and automotive applications.

Applications:

The M29W160ET90N6E is well-suited for a diverse range of applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Telecommunications equipment
  • Consumer electronics
  • Industrial control systems

In conclusion, the M29W160ET90N6E from STMicroelectronics is a robust flash memory solution that offers a blend of performance, flexibility, and reliability, making it an excellent choice for designers and engineers looking to integrate non-volatile memory into their systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess