EN
  • EN
  • DE

2N2324AJANTX

Part No 2N2324AJANTX
Manufacturer Microchip Technology
Catalog Triacs
Description Silicon Controlled Rectifier 150V 3-Pin TO-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-5
Hold Current 2 mA
Max Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 100 V
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
RoHS Compliant
Win Source Part Number 1184593-2N2324AJANTX
Categories Triacs
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2324AJANTX CAD Model

Description

Product Overview: 2N2324AJANTX by Microchip Technology

The 2N2324AJANTX is a high-quality, military-grade bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular transistor is part of Microchip's extensive range of semiconductor products and is specifically engineered to meet the stringent requirements of military and aerospace applications.

Constructed with robust materials and tested to ensure reliability under extreme conditions, the 2N2324AJANTX is characterized by its exceptional performance stability and durability. This makes it an ideal choice for critical systems where failure is not an option, such as in satellite communication, avionics, defense systems, and other high-reliability environments.

Key Features:

  • High Reliability: The 2N2324AJANTX is designed to withstand harsh environmental conditions, including high temperatures, radiation, and mechanical stress, ensuring consistent performance in the most demanding situations.
  • Quality Assurance: As a JANTX level product, this transistor complies with the Joint Army-Navy Specifications, indicating that it has passed rigorous testing for military standards.
  • Versatile Electrical Characteristics: This BJT offers a broad range of electrical characteristics, making it suitable for various circuit configurations and functionalities, including switching and amplification tasks.
  • Hermetically Sealed: The device is hermetically sealed to protect against moisture and contaminants, further enhancing its reliability and lifespan.

Technical Specifications:

  • Type: NPN
  • Collector-Emitter Voltage (VCEO): Specified by Microchip Technology
  • Collector-Base Voltage (VCBO): Specified by Microchip Technology
  • Emitter-Base Voltage (VEBO): Specified by Microchip Technology
  • Collector Current (IC): Specified by Microchip Technology
  • Power Dissipation (PD): Specified by Microchip Technology
  • Operating Junction Temperature Range: Specified by Microchip Technology

For detailed electrical specifications and operational limits, customers are advised to refer to the official datasheet provided by Microchip Technology.

The 2N2324AJANTX from Microchip Technology represents a blend of advanced semiconductor technology with the assurance of military-grade performance, making it a reliable component for high-stakes applications where precision and durability are paramount.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess