EN
  • EN
  • DE

BCM856DS/DG

Part No BCM856DS/DG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Description PNP/PNP matched double transistors / Trans GP BJT PNP 65V 0.1A 380mW Automotive 6-Pin TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer NXP
Win Source Part Number 233689-BCM856DS/DG
Popularity Medium
Supply and Demand Status Sufficient
Family Name BCM856DS
Introduction Date July 31, 2008
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BCM856DS/DG CAD Model

Description

The NXP BCM856DS/DG is a high-performance, dual PNP transistor that offers a compact and efficient solution for a variety of electronic applications. This transistor is designed to deliver exceptional performance with low voltage and high current capabilities, making it an ideal choice for power management and signal processing tasks in modern electronic devices.

Key Features

  • Transistor Type: Dual PNP
  • Package: Small Surface-Mounted Device (SMD) package for minimal space requirement
  • Current Rating: Each transistor can handle a continuous collector current of up to 100 mA
  • Collector-Emitter Voltage: Maximum voltage of -65 V, providing ample headroom for various applications
  • Transition Frequency: High transition frequency of 100 MHz, ideal for high-speed switching applications
  • Low Saturation Voltage: Ensures efficient operation and reduced power loss
  • High Collector Current Gain: Provides high amplification factor for small input signals
  • RoHS Compliant: Meets environmental standards and restrictions on hazardous substances

Applications

The BCM856DS/DG is versatile and can be used in a wide range of applications, including:

  • Switching circuits
  • Audio amplifiers
  • Signal processing
  • Power management systems
  • Driver stages in hi-fi amplifiers and television circuits

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the BCM856DS/DG is no exception. This dual PNP transistor is manufactured with state-of-the-art technology and subjected to rigorous testing to ensure it meets NXP's high standards for performance and durability.

Conclusion

Whether you're designing a complex audio system, developing a power management module, or creating a high-speed switching circuit, the NXP BCM856DS/DG provides the performance, efficiency, and reliability you need. Its small form factor and powerful specifications make it an excellent choice for modern electronics where space is at a premium and performance is paramount.

You May Also Be Interested in

Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3054 $59.9404
62+ $1.8919 $117.2978
95+ $1.8330 $174.1350
131+ $1.7741 $232.4071
169+ $1.7152 $289.8688
226+ $1.5373 $347.4298
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,100 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess