EN
  • EN
  • DE

MMBT9012LTI

Part No MMBT9012LTI
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322749-MMBT9012LTI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT9012LTI CAD Model

Description

ON Semiconductor MMBT9012LTI PNP Transistor

The MMBT9012LTI is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a wide range of electronic applications. This versatile transistor is well-suited for amplification and switching applications due to its fast switching speeds and high current gain (hFE) characteristics.

Key Features:

  • Type: PNP
  • Package: SOT-23-3 Surface Mount
  • Collector-Emitter Voltage (VCEO): -25V
  • Collector-Base Voltage (VCBO): -40V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -500mA
  • Power Dissipation (Pd): 225mW
  • DC Current Gain (hFE): 120 to 240 at IC = -10mA, VCE = -1V
  • Transition Frequency (fT): 100MHz (Typical)

The MMBT9012LTI is designed with a focus on reliability and performance, encapsulated in a small SOT-23-3 package that is ideal for space-constrained applications. The device offers a collector-emitter voltage of -25V, making it suitable for medium voltage operations. Its collector-base voltage of -40V and emitter-base voltage of -5V provide a good margin for safe operation under various conditions.

With a collector current capability of -500mA, this transistor can handle significant current, making it useful for power management tasks. The power dissipation of 225mW indicates its ability to withstand thermal stresses in active operation. Moreover, the MMBT9012LTI boasts an impressive DC current gain, ensuring efficient signal amplification with minimal power loss.

The transition frequency of 100MHz is indicative of the device's capability to operate at high frequencies, which is essential for applications requiring quick signal processing and fast switching. This characteristic makes the MMBT9012LTI an excellent choice for RF and high-speed digital circuits.

ON Semiconductor's commitment to quality is evident in the MMBT9012LTI, making it a reliable component for designers and engineers looking to create sophisticated electronic systems. Whether it's for amplification in audio devices, switching in power supplies, or as a driver in communication equipment, the MMBT9012LTI is a versatile choice that offers both performance and dependability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess