EN
  • EN
  • DE

2SD1260PDXTX

Part No 2SD1260PDXTX
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Panasonic
Win Source Part Number 157600-2SD1260PDXTX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1260PDXTX CAD Model

Description

Overview of 2SD1260PDXTX

The 2SD1260PDXTX is a powerful NPN bipolar junction transistor recognized for its applicability in high-power applications and precision-driven electronic projects. Known for its robust performance, this transistor is integral in ensuring effective power management across various devices.

Features and Benefits

  • Superior Power Handling: The 2SD1260PDXTX handles significant levels of current and voltage, making it suitable for demanding electronic systems.
  • Reliable Performance: Ensures stability and reliability, even under challenging conditions, due to its quality design.
  • Thermal Efficiency: Designed to manage heat dissipation efficiently, preventing performance degradation due to overheating.
  • Wide Applicability: Its versatile design allows for usage in a multitude of circuit configurations and applications.

Applications and Projects

  • Power Supply Units: Employs efficient power conversion and regulation necessary for robust power supply units.
  • High-Fidelity Audio Systems: Used in amplifiers and enhancing audio systems that require accurate signal amplification.
  • Motor Drivers: Critical in motor control circuits for industrial and consumer devices, contributing to controlled and efficient motor operations.
  • Computational Systems: Plays a role in enhancing signal processing and power management in computing and data processing frameworks.
  • Telecommunications Equipment: Used in communication devices requiring reliable and consistent performance in power handling.

Additional Details

The 2SD1260PDXTX’s success without manufacturer specifics points to its general compliance with industry standards and wide applicability. Its robust design focuses on achieving peak operational efficiency while minimizing energy loss, a feature critical for current tech innovations prioritizing energy conservation.

As the demand for power-efficient technology grows, this transistor ensures continuity, offering reliability and efficiency tailored to meet the challenges of modern electronics. It’s particularly beneficial for applications that demand consistent and high-quality power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess