EN
  • EN
  • DE

2N2946AUB

Part No 2N2946AUB
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description TRANS PNP 35V 0.1A UB  /  Bipolar (BJT) Transistor PNP 35 V 100 mA 400 mW Surface Mount UB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Package Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 35 V
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 50 @ 1mA, 500mV
Power - Max 400 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package UB
Base Product Number 2N2946
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 1086-20780,1086-20780-MIL
Standard Package 1
Win Source Part Number 1208801-2N2946AUB
Ultra Librarian 3D Model Ultra Librarian 2N2946AUB CAD Model

Description

The 2N2946AUB from Microchip Technology is a high-performance, military-grade transistor that has been designed to meet the rigorous standards of aerospace and defense applications. This small-signal bipolar junction transistor (BJT) is part of Microchip's extensive range of semiconductor products, known for their reliability and efficiency.

Key Features and Benefits

  • High Reliability: The 2N2946AUB is built to withstand extreme conditions, making it ideal for mission-critical military applications where failure is not an option.
  • Hermetically Sealed: Encased in a hermetically sealed package, this transistor is protected from environmental factors, such as moisture and dust, ensuring stable performance over its lifespan.
  • Wide Operating Temperature Range: With an operating temperature range from -55°C to +150°C, the 2N2946AUB can function effectively in a variety of harsh environments.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which enhances its efficiency and helps to minimize power losses.
  • UB Package: The UB package denotes a specialized microelectronic package that is designed for space-saving and reliability in high-density circuit designs.

Applications

The 2N2946AUB is suitable for a wide range of high-reliability applications, including:

  • Avionics and aerospace systems
  • Communication equipment
  • Power regulation modules
  • High-performance computing
  • Navigation and guidance systems

Technical Specifications

Some of the key technical specifications of the 2N2946AUB include:

  • Collector-Emitter Voltage (VCEO): Specified per product datasheet
  • Collector-Base Voltage (VCBO): Specified per product datasheet
  • Emitter-Base Voltage (VEBO): Specified per product datasheet
  • Collector Current (IC): Specified per product datasheet
  • Power Dissipation (PD): Specified per product datasheet

For detailed specifications and performance characteristics, please refer to the official Microchip Technology datasheet for the 2N2946AUB.

Conclusion

The 2N2946AUB transistor from Microchip Technology is a testament to the company's commitment to providing high-quality, durable components for the most demanding applications. With its robust design and versatile performance, it stands as an essential component for designers and engineers in the military and aerospace sectors.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess