EN
  • EN
  • DE

BUL44

Part No BUL44
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 2A TO-220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 600mV @ 200mA, 1A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 14 @ 200mA, 5V
Maximum Power Dissipation 50W
Frequency - Transition 13MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1025440-BUL44
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUL44 CAD Model

Description

The ON Semiconductor BUL44 is a high voltage, fast-switching NPN bipolar power transistor designed for use in lighting, power supply, and converter applications. This device is tailored to offer outstanding performance in circuits where high breakdown voltage and rapid switching are required.

Key Features

  • High Collector-Emitter Breakdown Voltage: With a V<sub>CEO of 400V, the BUL44 can handle high voltage applications with ease, making it suitable for electronic ballasts and switch mode power supplies.
  • High Current Capability: The transistor can handle a continuous collector current (I<sub>C) of up to 4A, ensuring robust performance in high-power circuits.
  • Fast Switching Speed: A swift switching response is a hallmark of the BUL44, which is crucial for applications requiring high-speed operation.
  • Low Saturation Voltage: This minimizes on-state losses, thereby improving efficiency and thermal performance in high-power applications.
  • TO-220 Package: The universally recognized TO-220 package offers an optimal balance between thermal performance and compactness, making it easy to integrate into various circuit designs.

Applications

The versatility of the BUL44 allows it to be used in a wide range of applications. Some of the most common uses include:

  • Electronic Ballasts
  • Switch Mode Power Supplies (SMPS)
  • Power Converters
  • Motor Controls
  • Power Management Functions

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The BUL44 is no exception, with its manufacturing process designed to ensure reliability and performance consistency. This transistor is a testament to ON Semiconductor's dedication to delivering dependable and durable components for advanced electronic applications.

Conclusion

The BUL44 from ON Semiconductor represents a reliable and efficient solution for designers looking to implement a high voltage, fast-switching NPN power transistor in their applications. With its robust voltage handling capability, high current capacity, and fast switching speeds, the BUL44 is well-suited to meet the demands of modern electronic circuits.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3345 $60.0210
43+ $2.7362 $117.6566
66+ $2.6507 $174.9462
91+ $2.5653 $233.4423
117+ $2.4798 $290.1366
156+ $2.2234 $346.8504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess