The 2SD2453 is an NPN bipolar junction transistor (BJT) manufactured by Panasonic. Designed for switching and amplifier applications, it finds use in various electronic circuits. Its key features include high current capacity and fast switching speeds. This makes it suited for power supply and motor control applications.
Applications
- Switching regulators in power supplies
- Motor control circuits
- DC-DC converters
- High-speed switching applications
- General-purpose amplification
Features
- NPN bipolar junction transistor (BJT)
- Collector-emitter voltage (VCEO) of 60V
- Collector current (IC) of 3A
- High current gain (hFE) for efficient amplification
- Fast switching speed
- Low saturation voltage
Benefits
- Efficient power conversion in switching regulators
- Precise motor control in various applications
- Reduced power losses due to low saturation voltage
- Reliable performance in demanding environments
- Simplified circuit design with versatile characteristics
Additional Details
The 2SD2453 is typically available in a through-hole package, such as TO-220. Its key electrical characteristics include a collector-base voltage (VCBO) of 80V, an emitter-base voltage (VEBO) of 6V, and a continuous collector current (IC) of 3A. The transistor has a power dissipation (PC) of around 20W. It is commonly used in applications where high efficiency and reliable switching performance are critical. Complementary PNP Transistor: 2SB1611