EN
  • EN
  • DE

2SD1801T-E

Part No 2SD1801T-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 2A TP-FA / Trans GP BJT NPN 50V 2A 800mW 3-Pin(3+Tab) TP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) @ Ib, Ic 400mV @ 50mA, 1A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 100mA, 2V
Power - Max 800mW
Frequency - Transition 150MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package 2-TP-FA
Win Source Part Number 772267-2SD1801T-E
Popularity Medium
Supply and Demand Status Limited
Family Name 2SD1801T
Introduction Date January 19, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SD1801T-E CAD Model

Description

ON Semiconductor 2SD1801T-E NPN Bipolar Transistor

The ON Semiconductor 2SD1801T-E is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is known for its high current capacity and low voltage operation, making it an ideal choice for power amplification and switching applications.

Key Features

  • Transistor Type: NPN
  • Collector-Emitter Voltage (VCEO): 50V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 7V
  • Collector Current (IC): 3A
  • Power Dissipation (Pd): 1W
  • DC Current Gain (hFE): 100 to 320 at 500mA
  • Operating and Storage Junction Temperature Range: -55 to +150°C
  • Package Type: TO-252 (DPAK)

Applications

The 2SD1801T-E transistor is versatile and can be used in various applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Product Advantages

ON Semiconductor's 2SD1801T-E offers several advantages for designers and engineers. Its low saturation voltage reduces on-state losses, improving efficiency in electronic circuits. The high current gain bandwidth product enhances performance in amplification applications. Additionally, the TO-252 package is designed for surface mount technology, which allows for compact PCB layouts and simplified assembly processes.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The 2SD1801T-E transistor is built to meet rigorous standards, ensuring stable performance and a long operational lifespan even under challenging conditions. It is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Whether you're designing power supplies, consumer electronics, or industrial equipment, the 2SD1801T-E from ON Semiconductor is a robust and reliable component that will enhance the performance and efficiency of your electronic designs.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess