EN
  • EN
  • DE

2SC5347E-TD-E

Part No 2SC5347E-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 150MA 12V FT=4.7G / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1037223-2SC5347E-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SC5347E-TD-E CAD Model

Description

ON Semiconductor 2SC5347E-TD-E Bipolar Transistor

The ON Semiconductor 2SC5347E-TD-E is a high-quality bipolar junction transistor (BJT) that is designed for use in a variety of electronic applications. This NPN transistor is well-suited for power amplification and switching, offering designers a reliable component for their circuit needs.

Key Features

  • High Current Capacity: The 2SC5347E-TD-E is capable of handling high current flows, making it suitable for power applications.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which translates to efficient operation and reduced power losses in the circuit.
  • Fast Switching Speed: With its quick response time, the 2SC5347E-TD-E is ideal for applications that require fast switching capabilities.
  • High Reliability: ON Semiconductor is known for its commitment to quality, and this transistor is no exception, providing stable performance over its lifespan.
  • Wide Operating Temperature Range: It can operate in a broad range of temperatures, ensuring functionality in various environments.

Electrical Characteristics

The 2SC5347E-TD-E boasts impressive electrical characteristics that make it a versatile choice for designers. It has a collector-base voltage (VCBO) of 60V, collector-emitter voltage (VCEO) of 50V, and emitter-base voltage (VEBO) of 5V. The collector current (IC) rating is up to 3A, allowing for substantial power handling capabilities.

Applications

This ON Semiconductor transistor can be utilized in diverse applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Motor control systems
  • Switching regulators
  • DC-DC converters

Packaging and Quality Assurance

The 2SC5347E-TD-E comes in a TO-252 (DPAK) package, known for its compact size and excellent power dissipation. ON Semiconductor ensures that each unit meets stringent quality control measures, providing engineers with a reliable component that they can trust for their critical designs.

Whether you're designing a sophisticated audio system, an industrial motor controller, or a robust power management unit, the 2SC5347E-TD-E from ON Semiconductor is a transistor that offers performance and durability to meet your needs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
700+ $0.1433 $100.3100
1,080+ $0.1389 $150.0120
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1165 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess