EN
  • EN
  • DE

BU941ZPFI

Part No BU941ZPFI
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 350V 15A TO-3PF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 350V
Max Vce (sat) 2V @ 300mA, 12A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 300 @ 5A, 10V
Maximum Power Dissipation 65W
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-3PF
Win Source Part Number 1025080-BU941ZPFI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BU941ZPFI CAD Model

Description

The BU941ZPFI is a high voltage ignition coil driver power transistor manufactured by STMicroelectronics, a global semiconductor leader. This robust component is specifically designed to address the needs of automotive ignition systems where it is used to drive ignition coils in modern internal combustion engines.

Constructed with STMicroelectronics' innovative technology, the BU941ZPFI offers a range of features that make it an ideal choice for high-performance ignition systems. It is capable of handling high voltage up to 400V and sustaining a collector current of 15A, allowing it to power most conventional ignition coils.

One of the key attributes of the BU941ZPFI is its enhanced energy handling capability during coil discharge, ensuring a reliable spark at the spark plug. Its built-in clamping Zener helps to protect the device against voltage spikes, which are common in automotive environments, thus enhancing its durability and reliability.

The device comes in an isolated TO-220 package, providing ease of mounting and thermal management. This package allows for efficient heat dissipation, ensuring the transistor operates within its temperature range even under high load conditions. The isolation also simplifies the design of the circuit board by reducing the need for additional insulation between the device and the heat sink.

With its rugged design, the BU941ZPFI is not only suitable for standard ignition applications but also for more demanding environments. It is capable of withstanding the harsh conditions typically found in automotive applications, including high temperatures, vibrations, and transient electrical disturbances.

STMicroelectronics has designed the BU941ZPFI with a focus on performance and reliability, making it a trusted choice for automotive manufacturers and aftermarket suppliers. Its proven track record in ignition systems, combined with ST's commitment to quality, ensures that the BU941ZPFI will continue to be a key component in the automotive industry for years to come.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess