EN
  • EN
  • DE

PHP52N06T,127

Part No PHP52N06T,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 52A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 52A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 36nC @ 10V
Max Input Capacitance 1592pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 120W (Tc)
Maximum Rds On at Id,Vgs 22 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1087838-PHP52N06T,127
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian PHP52N06T,127 CAD Model

Description

The PHP52N06T,127 is a high-performance, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This power MOSFET is a testament to NXP's commitment to providing innovative and efficient solutions for power management and switching applications. The device features TrenchMOS technology, which is renowned for its low on-state resistance, high switching speed, and excellent thermal performance.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The PHP52N06T,127 boasts a low on-state resistance, which contributes to its high efficiency by minimizing conduction losses when the MOSFET is in the 'on' state.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, making it ideal for applications that require fast turn-on and turn-off times.
  • Enhanced Thermal Performance: With its advanced TrenchMOS technology, the PHP52N06T,127 offers superior thermal performance, ensuring reliability even under high-temperature operating conditions.
  • Robust Package: Encased in a TO-220 package, the PHP52N06T,127 is designed for durability and easy mounting on printed circuit boards (PCBs).

Applications

The PHP52N06T,127 is suited for a wide range of applications that demand high efficiency and power density. Its typical applications include:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switching regulators
  • Automotive applications

Electrical Characteristics

With a continuous drain current (I<sub>D) of up to 52A and a drain-source voltage (V<sub>DSS) of 60V, the PHP52N06T,127 is capable of handling high current and voltage requirements. Its threshold voltage (V<sub>GS(th)) is specified at a typical value, making it compatible with a wide range of drive voltages for flexible circuit design.

Quality and Reliability

NXP Semiconductors ensures that all their products, including the PHP52N06T,127, meet the highest standards of quality and reliability. This MOSFET is no exception, as it undergoes rigorous testing and quality control procedures to guarantee optimal performance in even the most demanding applications.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess