EN
  • EN
  • DE

TIP29BG

Part No TIP29BG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 1A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 700mV @ 125mA, 1A
Collector Cut-off Current(Max) 300μA
Typical Gain (hFE) (Min) 15 @ 1A, 4V
Maximum Power Dissipation 2W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 138077-TIP29BG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP29BG CAD Model

Description

The TIP29BG from ON Semiconductor is a robust bipolar junction transistor (BJT) designed for general purpose power amplification and switching applications. This NPN transistor is part of the TIP29 series, known for its high voltage capabilities and reliability in various electronic circuits.

Key Features:

  • Voltage and Power Handling: The TIP29BG is capable of handling collector-emitter voltages up to 60V, with a collector-base voltage of 80V. Its power dissipation is rated at 30W, making it suitable for medium power applications.
  • Current Capacity: It has a continuous collector current rating of 1A, which allows it to drive a variety of loads in electronic circuits.
  • High Gain Bandwidth Product: With a transition frequency of 3MHz, the TIP29BG offers a good frequency response for amplification purposes.
  • Robust Thermal Performance: The device is encapsulated in a TO-220 package, which provides excellent thermal conduction and allows for efficient heat dissipation during operation.

Applications:

The TIP29BG transistor is versatile and can be used in a wide array of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • Signal amplification

This transistor is a reliable choice for designers who require a component that can deliver moderate power levels while maintaining stability and performance. Its high voltage and current handling capabilities, combined with ON Semiconductor's reputation for quality, make the TIP29BG a solid choice for both new designs and as a replacement part in existing equipment.

Whether you're working on a DIY project or a commercial electronic product, the TIP29BG from ON Semiconductor provides the performance and reliability needed to ensure your circuit operates efficiently. Its industry-standard TO-220 package also ensures compatibility with a wide range of heat sinks and mounting options for flexible thermal management.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess