EN
  • EN
  • DE

2N3418

Part No 2N3418
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description TRANS NPN 60V 3A TO5  /  Bipolar (BJT) Transistor NPN 60 V 3 A 1 W Through Hole TO-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 200mA, 2A
Current - Collector Cutoff (Max) 5µA
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 1A, 2V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Base Product Number 2N3418
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1214279-2N3418
Ultra Librarian 3D Model Ultra Librarian 2N3418 CAD Model

Description

The 2N3418 is a versatile NPN bipolar junction transistor (BJT) designed and manufactured by the renowned Microchip Technology. This high-quality semiconductor device is a fundamental component used in a wide array of electronic circuits. It offers a perfect solution for amplification and switching applications, making it a staple in the electronics industry.

Key Features

  • General-Purpose Transistor: The 2N3418 is designed for general-purpose amplifier and switching applications, providing a broad range of utility in electronic designs.
  • High Voltage Tolerance: With a collector-emitter voltage (V<sub>CEO) of 50V, it can handle moderate voltage applications efficiently.
  • Amplification Capability: It features a decent amplification factor (h<sub>FE), making it suitable for signal amplification tasks.
  • TO-92 Package: Enclosed in a TO-92 package, the 2N3418 offers a compact design that is easy to integrate into various circuit boards.
  • Robust Maximum Ratings: The transistor can handle a continuous collector current (I<sub>C) of up to 500 mA, making it robust for a multitude of applications.

Applications

The 2N3418's adaptability allows it to be used in various electronic circuits, including:

  • Audio amplifiers and pre-amps
  • Signal processing
  • Switching circuits
  • Voltage regulation circuits
  • Driver stages in hi-fi amplifiers and television circuits

Product Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage V<sub>CEO 50V Collector Current I<sub>C 500 mA Package Type TO-92 Operating Temperature Range -55°C to +150°C

The Microchip Technology 2N3418 is a reliable and efficient NPN transistor that meets the needs of a vast array of electronic applications, from DIY projects to professional electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5814 $63.1628
5+ $25.9130 $129.5650
7+ $25.1032 $175.7224
10+ $24.2935 $242.9350
13+ $23.4837 $305.2881
17+ $21.0543 $357.9231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess