EN
  • EN
  • DE

2N3494

Part No 2N3494
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description SMALL-SIGNAL BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 1mA, 10mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 50mA, 10V
Power - Max 600 mW
Frequency - Transition 250MHz
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5AA
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1026794-2N3494
Ultra Librarian 3D Model Ultra Librarian 2N3494 CAD Model

Description

The 2N3494 is a high-quality NPN bipolar junction transistor (BJT) from Microchip Technology, designed for a wide range of applications requiring medium power and high speed. This versatile component is well-suited for amplification and switching purposes in commercial, industrial, and military environments.

Featuring a collector-emitter voltage (VCEO) of 80V and a collector current capability of up to 1A, the 2N3494 can handle moderate power levels while maintaining a high degree of reliability. Its power dissipation is rated at 800mW, which enables it to sustain a significant amount of power without compromising performance.

The device offers exceptional gain characteristics, with a minimum DC current gain (hFE) of 30 at a collector current of 150mA, ensuring efficient current amplification in circuits. The 2N3494 is also characterized by its fast switching speeds, which make it an ideal choice for high-frequency applications.

Constructed with a TO-39 metal can package, the 2N3494 ensures robustness and excellent thermal performance. This packaging not only provides superior heat dissipation but also offers a high degree of protection against physical damage and environmental conditions, making it a reliable choice for demanding applications.

As a product of Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions, the 2N3494 transistor benefits from the company's commitment to high-quality standards and innovation. It is designed to meet or exceed the stringent requirements of the electronic components industry.

Whether you're designing power supplies, motor controllers, or working on signal processing, the Microchip Technology 2N3494 NPN transistor is an excellent component to consider for your circuitry needs. Its combination of power handling, speed, and reliability in a compact form factor makes it a versatile and valuable part of any electronic system.

Note: Always consult the datasheet for the most detailed and specific information regarding the use and specifications of the 2N3494 transistor.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess