Microchip Technology 2N3872 Product Overview
The 2N3872 is a robust, high-power NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology. This versatile component is engineered to handle significant power levels and is widely utilized in a variety of electronic applications, including switching and amplifier circuits. The 2N3872 is particularly well-suited for industrial and commercial environments where reliability and efficiency are paramount.
Key Features
- High Current Capacity: The 2N3872 is capable of controlling large amounts of current, making it suitable for high-power applications.
- High Voltage Rating: With a substantial CE voltage rating, this transistor can handle the demands of circuits operating at higher voltages.
- Robust Power Dissipation: This BJT can dissipate a considerable amount of power, which is crucial for maintaining stability and performance in power applications.
- Fast Switching Speeds: The device is designed for rapid switching, enabling efficient operation in circuits that require quick transitions between states.
- Durable Construction: Microchip Technology's commitment to quality means the 2N3872 is built to last, with a sturdy package that withstands tough conditions.
Applications
The 2N3872 transistor is incredibly versatile and can be found in a wide range of electronic systems, including:
- Power regulators and converters
- Motor control circuits
- Audio amplifiers
- Switching power supplies
- Industrial control systems
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vce)
60V
Collector-Base Voltage (Vcb)
100V
Emitter-Base Voltage (Veb)
7V
Collector Current (Ic)
30A
Power Dissipation (Pd)
115W
Operating Temperature Range
-65°C to +200°C
Overall, the 2N3872 from Microchip Technology is a reliable choice for designers and engineers looking for a high-performance NPN transistor that can meet the demands of power-intensive applications.