EN
  • EN
  • DE

2N3996

Part No 2N3996
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 2V @ 500mA, 5A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 1A, 2V
Power - Max 2 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Stud Mount
Package / Case TO-111-4, Stud
Supplier Device Package TO-111
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541138-2N3996
Ultra Librarian 3D Model Ultra Librarian 2N3996 CAD Model

Description

Microchip Technology 2N3996: High-Performance PNP Transistor

The 2N3996 is a high-quality PNP transistor from Microchip Technology, designed to offer superior performance in a wide range of electronic applications. This versatile component is a crucial building block in the design of amplifiers, switches, and various other circuits that require reliable and efficient control of electrical signals.

Key Features of the 2N3996 Transistor:

  • PNP Transistor Type: This component belongs to the PNP category of bipolar junction transistors (BJTs), which means it primarily conducts when a negative voltage is applied to its base.
  • High Voltage Rating: The 2N3996 is capable of handling high voltage operations, making it suitable for applications that operate under elevated voltage conditions.
  • Robust Power Dissipation: With its substantial power dissipation capabilities, this transistor can manage higher levels of current without succumbing to thermal overload, ensuring longevity and stability in your circuit designs.
  • Low Saturation Voltage: The low saturation voltage characteristic minimizes power loss when the transistor is in the 'on' state, enhancing overall efficiency.
  • Fast Switching Speeds: The 2N3996 is engineered to switch between states rapidly, which is essential for circuits that require quick response times.

Applications:

The 2N3996 transistor is an excellent choice for a variety of electronic applications, including:

  • Power regulation modules
  • Audio amplifiers
  • Signal processing circuits
  • Switching applications
  • Linear amplification tasks

Reliability and Quality Assurance:

Microchip Technology is renowned for its commitment to quality and reliability, and the 2N3996 transistor is no exception. Each component is rigorously tested to ensure it meets the high standards expected from Microchip products. Engineers and designers can trust the 2N3996 to perform consistently across various conditions and applications.

In summary, the 2N3996 PNP transistor from Microchip Technology is a versatile and reliable component that offers high voltage capability, efficient power dissipation, low saturation voltage, and fast switching speeds. Its robust design and versatile application range make it an essential part of any electronic component inventory.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess