EN
  • EN
  • DE

SG2803L

Part No SG2803L
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description DRIVER - MEDIUM CURRENT ARRAY, H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA - - Surface Mount 20-CLCC (8.89x8.89)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-CLCC
Case / Package 20-CLCC (8.89x8.89)
Family Name SG2803
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933333-SG2803L
Ultra Librarian 3D Model Ultra Librarian SG2803L CAD Model

Description

Microchip Technology SG2803L Product Overview

The SG2803L is a state-of-the-art device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the demanding needs of modern electronics, providing a high level of performance and reliability for a wide range of applications.

Key Features

  • High Integration: The SG2803L integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Efficiency: With its advanced design, the SG2803L offers high efficiency, which is essential for energy-sensitive applications.
  • Robustness: This product is built to withstand harsh conditions, making it suitable for industrial and automotive environments.
  • Flexibility: The SG2803L is versatile and can be used in a variety of applications, providing designers with a flexible solution for their projects.

Applications

The SG2803L is ideal for use in a range of applications, including power management, automotive systems, industrial controls, and consumer electronics. Its robust design and high integration make it particularly well-suited for applications that require reliability and efficiency.

Technical Specifications

The SG2803L features a compact package and operates over a wide temperature range. It offers excellent thermal performance and is designed to meet stringent industry standards for quality and reliability.

Design Support

Microchip Technology provides comprehensive design support for the SG2803L, including technical documentation, application notes, and design tools. This support helps engineers to accelerate the development process and bring their products to market faster.

Ordering Information

For detailed ordering information and to view the full datasheet, please visit the Microchip Technology website or contact your local Microchip sales representative.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess