EN
  • EN
  • DE

2N6211

Part No 2N6211
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 225V 0.005A TO66
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 5 mA
Voltage - Collector Emitter Breakdown (Max) 225 V
Vce Saturation (Max) @ Ib, Ic 1.4V @ 125mA, 1A
Current - Collector Cutoff (Max) 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 1A, 5V
Power - Max 3 W
Temperature Range - Operating -55°C ~ 200°C (TA)
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541391-2N6211
Ultra Librarian 3D Model Ultra Librarian 2N6211 CAD Model

Description

Microchip Technology 2N6211 Bipolar Transistor

The 2N6211 from Microchip Technology is a high-performance bipolar junction transistor (BJT) designed for a variety of applications that require reliable switching and amplification. This versatile NPN transistor provides a seamless blend of good amplification characteristics with robust thermal performance, making it a suitable choice for industrial, commercial, and entertainment products.

With its ability to handle continuous DC collector currents up to 500 mA, the 2N6211 is capable of driving moderate loads with ease. It features a collector-emitter voltage (Vceo) of 80V, ensuring it can operate efficiently in circuits with higher operating voltages. This characteristic makes it well-suited for power regulation tasks and audio amplification in consumer electronics.

The transistor's gain bandwidth product (fT) is specified at 50 MHz, which indicates a respectable frequency response for a device in its class. This parameter is particularly important for applications that demand high-speed switching or for those operating in the radio-frequency range.

Thermal management is a critical aspect of transistor performance, and the 2N6211 addresses this with a junction temperature range of -65°C to +150°C. This wide operating temperature range ensures stability and reliability across various environmental conditions, making it an excellent choice for outdoor or temperature-variable applications.

Designed in a TO-39 metal can package, the 2N6211 offers not only durability but also effective heat dissipation. The metal can package is known for its robustness and is often preferred in applications where physical stress and environmental factors are a concern. Moreover, the TO-39 package is easy to handle and integrate into various circuit designs, from printed circuit boards to breadboards.

Overall, the Microchip Technology 2N6211 is a solid choice for designers and engineers looking for a reliable NPN transistor that can deliver consistent performance for a wide range of electronic applications. Whether it's for amplification, switching, or general-purpose use, the 2N6211 is a component that offers quality and reliability synonymous with Microchip Technology's products.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess