EN
  • EN
  • DE

2N6251

Part No 2N6251
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN TRANSISTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 350 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 1.67A, 10A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 6 @ 10A, 3V
Power - Max 6 W
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204AA (TO-3)
Base Product Number 2N6251
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541396-2N6251
Ultra Librarian 3D Model Ultra Librarian 2N6251 CAD Model

Description

Microchip Technology 2N6251 Power Transistor

The Microchip Technology 2N6251 is a high-power NPN bipolar junction transistor (BJT) designed for a wide range of applications requiring robust performance. This transistor is capable of handling significant power levels, making it an ideal choice for demanding industrial, commercial, and audio applications. With its ability to switch and amplify high-current signals, the 2N6251 is a versatile component for designers and engineers looking to implement efficient power control in their circuits.

Key Features

  • High Voltage Capability: The 2N6251 is designed to withstand high voltage conditions, which makes it suitable for applications that require high breakdown voltages.
  • High Current Handling: This transistor can manage high current loads, ensuring reliable operation in power amplification and switching applications.
  • Robust Power Dissipation: With an impressive power dissipation rating, the 2N6251 can handle the thermal stresses associated with high-power operations.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, offering stable performance in various environmental conditions.

Applications

The 2N6251 transistor is well-suited for a range of applications, including:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Audio power amplifiers
  • Motor controls
  • High-fidelity amplifiers

Technical Specifications

Parameter Value Configuration Single Collector-Emitter Voltage VCEO Max 250 V Collector Base Voltage VCBO 350 V Emitter Base Voltage VEBO 5 V Collector Current Continuous Max 16 A Total Device Dissipation 250 W Operating Temperature Range -65°C to +200°C

For more detailed information and datasheets, visit the Microchip Technology website or contact their support team. The 2N6251 is a testament to Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess